Panasonic Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB131V

Description
RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805; Resistance Panasonic - 39P9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805; Resistance Panasonic
39P9998
Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805; Resistance Panasonic 39P9998
RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.125W, 0805; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1355
Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1355
RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.125W, 0805, REEL; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 39P9998 01X1355
Product Name Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 130R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details