Panasonic RES SMD 1.2K OHM 0.1% 1/8W 0805 ERA-6AEB122V

Description
RES SMD 1.2K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 1.2K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.2K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB122V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2K OHM 0.1% 1/8W 0805
590-ERA-6AEB122V
RES SMD 1.2K OHM 0.1% 1/8W 0805 590-ERA-6AEB122V
RES SMD 1.2K OHM 0.1% 1/8W 0805

RES SMD 1.2K OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB122V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB122V
Resistors - Chip Resistor - Surface Mount ERA-6AEB122V
RES SMD 1.2K OHM 0.1% 1/8W 0805

RES SMD 1.2K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 1.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1353
Res, Metal Film (Thin Film), 1.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1353
RES, METAL FILM (THIN FILM), 1.2KOHM 0.125W, 0.1%, FULL REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1.2KOHM 0.125W, 0.1%, FULL REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB122V ERA-6AEB122V 01X1353
Product Name RES SMD 1.2K OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1.2Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details