Panasonic Res, Metal Film (Thin Film), 120R, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB121V

Description
RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 120R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 120R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2145
Res, Metal Film (Thin Film), 120R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2145
RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2145
Product Name Res, Metal Film (Thin Film), 120R, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 120 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details