Panasonic RES 12.1K OHM 0.1% 1/8W 0805 ERA-6AEB1212V

Description
RES 12.1K OHM 0.1% 1/8W 0805
Description
RES 12.1K OHM 0.1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB1212V - Utmel Electronic Limited
Hong Kong, China
RES 12.1K OHM 0.1% 1/8W 0805
590-ERA-6AEB1212V
RES 12.1K OHM 0.1% 1/8W 0805 590-ERA-6AEB1212V
RES 12.1K OHM 0.1% 1/8W 0805

RES 12.1K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 12K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3836
Res, 12K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3836
RES, 12K1, 0.1%, 0.125W, METAL FILM/0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.125W, METAL FILM/0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-6AEB1212V 74R3836
Product Name RES 12.1K OHM 0.1% 1/8W 0805 Res, 12K1, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details