Panasonic Res, 1K18, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB1181V

Description
RES, 1K18, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9709
Res, 1K18, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9709
RES, 1K18, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K18, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0519 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0519
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0519
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AEB1181V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB1181V
Resistors - Chip Resistor - Surface Mount ERA-6AEB1181V
RES SMD 1.18K OHM 0.1% 1/8W 0805

RES SMD 1.18K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 55W9709 57AK0519 ERA-6AEB1181V
Product Name Res, 1K18, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Resistance Range 1180 ohms 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers