Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 118 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6AEB1180V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 118 ohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 118 ohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 118 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 74R3830 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 118 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
74R3830
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 118 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 74R3830
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 118 ohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 118 ohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R3830
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 118 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers