Panasonic Res, Metal Film (Thin Film), 11K, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB113V

Description
RES, METAL FILM (THIN FILM), 11K, 0.1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 11K, 0.1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 11K, 0.1%, 0.125W, 0805; Resistance Panasonic - 39P9996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11K, 0.1%, 0.125W, 0805; Resistance Panasonic
39P9996
Res, Metal Film (Thin Film), 11K, 0.1%, 0.125W, 0805; Resistance Panasonic 39P9996
RES, METAL FILM (THIN FILM), 11K, 0.1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11K, 0.1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 11Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 11Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1350
Res, Metal Film (Thin Film), 11Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1350
RES, METAL FILM (THIN FILM), 11KOHM, 0.125W, 0.1%, FULL REEL; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 11KOHM, 0.125W, 0.1%, FULL REEL; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 39P9996 01X1350
Product Name Res, Metal Film (Thin Film), 11K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 11Kohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details