Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB1133V

Description
Win Source Part Number: 1047332-ERA-6AEB1133 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 113 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73C2A113KBTDF; RT0805BRD07113KL; RT0805BRD07124KL; RT0805BRD07107KL; ERA-6AEB1023V; MCTC0525B1153T5EERA6 AEB1133V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AEB1133V,P113KDA CT,P113KDATR,ERA-6AE B1133P,ERA-6AEB1133V -ND,P113KDADKR Base Product Number: ERA-6AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1047332-ERA-6AEB1133 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 113 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73C2A113KBTDF; RT0805BRD07113KL; RT0805BRD07124KL; RT0805BRD07107KL; ERA-6AEB1023V; MCTC0525B1153T5EERA6 AEB1133V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AEB1133V,P113KDA CT,P113KDATR,ERA-6AE B1133P,ERA-6AEB1133V -ND,P113KDADKR Base Product Number: ERA-6AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047332-ERA-6AEB1133V
Resistors - Chip Resistor - Surface Mount 1047332-ERA-6AEB1133V
Win Source Part Number: 1047332-ERA-6AEB1133 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 113 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RN73C2A113KBTDF; RT0805BRD07113KL; RT0805BRD07124KL; RT0805BRD07107KL; ERA-6AEB1023V; MCTC0525B1153T5EERA6 AEB1133V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AEB1133V,P113KDA CT,P113KDATR,ERA-6AE B1133P,ERA-6AEB1133V -ND,P113KDADKR Base Product Number: ERA-6AEB

Win Source Part Number: 1047332-ERA-6AEB1133V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 113 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RN73C2A113KBTDF; RT0805BRD07113KL; RT0805BRD07124KL; RT0805BRD07107KL; ERA-6AEB1023V; MCTC0525B1153T5EERA6AEB1133V;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA6AEB1133V,P113KDACT,P113KDATR,ERA-6AEB1133P,ERA-6AEB1133V-ND,P113KDADKR
Base Product Number: ERA-6AEB

Buy Now Datasheet
SMD 8W Resistor - 52-ERA-6AEB1133V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB1133V
SMD 8W Resistor 52-ERA-6AEB1133V
RES SMD 113K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB1133V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB1133V can be used for catalog matching and distributor lookup.

RES SMD 113K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB1133V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB1133V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0515 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0515
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0515
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 113K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9705
Res, 113K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9705
RES, 113K, 0.1%, 0.125W, METAL FILM/0805; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 113K, 0.1%, 0.125W, METAL FILM/0805; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1047332-ERA-6AEB1133V 52-ERA-6AEB1133V 57AK0515 55W9705
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 113K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) MetalFilm
Resistance Range 113000 ohms 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details