Panasonic Res, Metal Film (Thin Film), 110 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB111V

Description
RES, METAL FILM (THIN FILM), 110 OHM, 0.125W, 0.1%, FULL REEL; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 110 OHM, 0.125W, 0.1%, FULL REEL; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 110 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 110 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1348
Res, Metal Film (Thin Film), 110 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1348
RES, METAL FILM (THIN FILM), 110 OHM, 0.125W, 0.1%, FULL REEL; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 110 OHM, 0.125W, 0.1%, FULL REEL; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1348
Product Name Res, Metal Film (Thin Film), 110 Ohm, 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details