Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6AEB1070V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 55W9700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
55W9700
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 55W9700
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 107 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9700
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 107 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details