Panasonic Res, Metal Film (Thin Film), 100Kohm, 0.1%, 0.125W; Resistance Panasonic ERA-6AEB104V.

Description
RES, METAL FILM (THIN FILM), 100KOHM, 0.1%, 0.125W; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 100KOHM, 0.1%, 0.125W; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 100Kohm, 0.1%, 0.125W; Resistance Panasonic - 27AC4837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100Kohm, 0.1%, 0.125W; Resistance Panasonic
27AC4837
Res, Metal Film (Thin Film), 100Kohm, 0.1%, 0.125W; Resistance Panasonic 27AC4837
RES, METAL FILM (THIN FILM), 100KOHM, 0.1%, 0.125W; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100KOHM, 0.1%, 0.125W; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4837
Product Name Res, Metal Film (Thin Film), 100Kohm, 0.1%, 0.125W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers