Panasonic SMD 100V 125mW Resistor ERA-6AEB103V

Description
10kR 0.1% 100V 125mW Thin Film SMD Chip Resistor 0805 Product overview: ERA-6AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 0.1% 100V 125mW Thin Film SMD Chip Resistor 0805 Product overview: ERA-6AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 125mW Resistor - 52-ERA-6AEB103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 125mW Resistor
52-ERA-6AEB103V
SMD 100V 125mW Resistor 52-ERA-6AEB103V
10kR 0.1% 100V 125mW Thin Film SMD Chip Resistor 0805 Product overview: ERA-6AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB103V can be used for catalog matching and distributor lookup.

10kR 0.1% 100V 125mW Thin Film SMD Chip Resistor 0805 Product overview: ERA-6AEB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB103V
774237-ERA-6AEB103V
Chip Resistor - Surface Mount - ERA-6AEB103V 774237-ERA-6AEB103V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774237-ERA-6AEB103V Series: ERA-6A Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0805 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 10k Composition: Thin Film Number of Terminations: 2 Family Name: ERA Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): RN73H2ATTD1002B25; RN73H2ATTE1002B25; RNCF0805BTT10K0; WF08W1002BTL; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774237-ERA-6AEB103V
Series: ERA-6A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0805
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 10k
Composition: Thin Film
Number of Terminations: 2
Family Name: ERA
Categories: Resistors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): RN73H2ATTD1002B25; RN73H2ATTE1002B25; RNCF0805BTT10K0; WF08W1002BTL;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-6AEB103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB103V
Chip Resistor - Surface Mount ERA-6AEB103V
RES 10K OHM 0.1% 1/8W 0805

RES 10K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 10K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2142
Res, Metal Film (Thin Film), 10K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2142
RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-6AEB103V 774237-ERA-6AEB103V ERA-6AEB103V 08N2142
Product Name SMD 100V 125mW Resistor Chip Resistor - Surface Mount - ERA-6AEB103V Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 10K, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details