Panasonic SMD 100V 125mW Resistor ERA-6AEB102V

Description
0805 1kR 0.1% Thin Film Chip Resistor, 100V, 125mW, SMD Product overview: ERA-6AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 1kR 0.1% Thin Film Chip Resistor, 100V, 125mW, SMD Product overview: ERA-6AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V 125mW Resistor - 52-ERA-6AEB102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 125mW Resistor
52-ERA-6AEB102V
SMD 100V 125mW Resistor 52-ERA-6AEB102V
0805 1kR 0.1% Thin Film Chip Resistor, 100V, 125mW, SMD Product overview: ERA-6AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB102V can be used for catalog matching and distributor lookup.

0805 1kR 0.1% Thin Film Chip Resistor, 100V, 125mW, SMD Product overview: ERA-6AEB102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AEB102V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB102V
Chip Resistor - Surface Mount ERA-6AEB102V
RES 1K OHM 0.1% 1/8W 0805

RES 1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2141 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2141
Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2141
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1344
Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1344
RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-6AEB102V ERA-6AEB102V 08N2141 01X1344
Product Name SMD 100V 125mW Resistor Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 1K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THIN FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details