Panasonic Res, 10K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB1022V

Description
RES, 10K2, 0.1%, 0.125W, METAL FILM/0805; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 10K2, 0.1%, 0.125W, METAL FILM/0805; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9695
Res, 10K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9695
RES, 10K2, 0.1%, 0.125W, METAL FILM/0805; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.125W, METAL FILM/0805; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0505 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0505
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0505
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9695 57AK0505
Product Name Res, 10K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details