RES SMD 1.02K OHM 0.1% 1/8W 0805
THIN FILM RESISTOR,CHIP,0805,1
RES, 1K02, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.02kohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERA-6AEB1021V | 57AK0504 | 55W9694 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic | Res, 1K02, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 1020 ohms | 1020 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |