Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB1020V

Description
RES SMD 102 OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 102 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB1020V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB1020V
Resistors - Chip Resistor - Surface Mount ERA-6AEB1020V
RES SMD 102 OHM 0.1% 1/8W 0805

RES SMD 102 OHM 0.1% 1/8W 0805

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0503 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0503
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0503
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 102R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3810
Res, 102R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3810
RES, 102R, 0.1%, 0.125W, METAL FILM/0805; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 102R, 0.1%, 0.125W, METAL FILM/0805; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-6AEB1020V 57AK0503 74R3810
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 102R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers