Panasonic SMD 100 Ohm 8W 100V Resistor ERA-6AEB101V

Description
100 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor, 100V Product overview: ERA-6AEB101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor, 100V Product overview: ERA-6AEB101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 8W 100V Resistor - 52-ERA-6AEB101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 8W 100V Resistor
52-ERA-6AEB101V
SMD 100 Ohm 8W 100V Resistor 52-ERA-6AEB101V
100 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor, 100V Product overview: ERA-6AEB101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB101V can be used for catalog matching and distributor lookup.

100 Ohm 0.1% 1/8W 0805 SMD Thin Film Resistor, 100V Product overview: ERA-6AEB101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB101V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2140
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2140
RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1343
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1343
RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AEB101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB101V
Chip Resistor - Surface Mount ERA-6AEB101V
RES 100 OHM 0.1% 1/8W 0805

RES 100 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 100 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB101V - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 0.1% 1/8W 0805
590-ERA-6AEB101V
RES SMD 100 OHM 0.1% 1/8W 0805 590-ERA-6AEB101V
RES SMD 100 OHM 0.1% 1/8W 0805

RES SMD 100 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-6AEB101V 08N2140 01X1343 ERA-6AEB101V 590-ERA-6AEB101V
Product Name SMD 100 Ohm 8W 100V Resistor Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 100 OHM 0.1% 1/8W 0805
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details