RESISTOR METAL FILM Product overview: ERA-3YHD100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YHD100V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870779-ERA-3YHD100V
Series: ERA-3Y
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERA-3YHD100V | 870779-ERA-3YHD100V |
| Product Name | Resistor | Chip Resistor - Surface Mount - ERA-3YHD100V |
| Mounting / Packaging | 0603 (1608 Metric) |