Panasonic SMD 560 OHM 10W Resistor ERA-3YEB561V

Description
RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB561V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB561V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 560 OHM 10W Resistor - 52-ERA-3YEB561V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 OHM 10W Resistor
52-ERA-3YEB561V
SMD 560 OHM 10W Resistor 52-ERA-3YEB561V
RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB561V can be used for catalog matching and distributor lookup.

RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB561V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3YEB561V
870771-ERA-3YEB561V
Chip Resistor - Surface Mount - ERA-3YEB561V 870771-ERA-3YEB561V
Manufacturer: Panasonic Win Source Part Number: 870771-ERA-3YEB561V Series: ERA-3Y Operating Temperature Range: -55°C ~ 125°C Features: 560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3YEB561, P560YCT-NDR, ERA-3YEB561, P560YDKR-NDR, ERA3YEB561V, P560YCT, P560YTR-NDR, P560YDKR, P560YTR

Manufacturer: Panasonic
Win Source Part Number: 870771-ERA-3YEB561V
Series: ERA-3Y
Operating Temperature Range: -55°C ~ 125°C
Features: 560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3YEB561, P560YCT-NDR, ERA-3YEB561, P560YDKR-NDR, ERA3YEB561V, P560YCT, P560YTR-NDR, P560YDKR, P560YTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-3YEB561V 870771-ERA-3YEB561V
Product Name SMD 560 OHM 10W Resistor Chip Resistor - Surface Mount - ERA-3YEB561V
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers