Panasonic SMD 430 OHM 10W Resistor ERA-3YEB431V

Description
RES SMD 430 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB431V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB431V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 430 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB431V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB431V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 430 OHM 10W Resistor - 52-ERA-3YEB431V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 430 OHM 10W Resistor
52-ERA-3YEB431V
SMD 430 OHM 10W Resistor 52-ERA-3YEB431V
RES SMD 430 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB431V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB431V can be used for catalog matching and distributor lookup.

RES SMD 430 OHM 0.1% 1/10W 0603 Product overview: ERA-3YEB431V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB431V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-3YEB431V
Product Name SMD 430 OHM 10W Resistor
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details