Panasonic SMD 10W 75V Resistor ERA-3YEB303V

Description
30kR 0.1% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERA-3YEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30kR 0.1% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERA-3YEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERA-3YEB303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERA-3YEB303V
SMD 10W 75V Resistor 52-ERA-3YEB303V
30kR 0.1% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERA-3YEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB303V can be used for catalog matching and distributor lookup.

30kR 0.1% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERA-3YEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB303V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERA-3YEB303V
Product Name SMD 10W 75V Resistor
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details