Panasonic SMD 220 Ohm 10W Resistor ERA-3YEB221V

Description
Res Metal Film 0603 220 Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-3YEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 220 Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-3YEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220 Ohm 10W Resistor - 52-ERA-3YEB221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 10W Resistor
52-ERA-3YEB221V
SMD 220 Ohm 10W Resistor 52-ERA-3YEB221V
Res Metal Film 0603 220 Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-3YEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB221V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 220 Ohm 0.1% 1/10W 25ppm/C Molded SMD SMD Punched Carrier T/R Product overview: ERA-3YEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3YEB221V
870770-ERA-3YEB221V
Chip Resistor - Surface Mount - ERA-3YEB221V 870770-ERA-3YEB221V
Manufacturer: Panasonic Win Source Part Number: 870770-ERA-3YEB221V Series: ERA-3Y Operating Temperature Range: -55°C ~ 125°C Features: 220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P220YDKR-NDR, P220YCT-NDR, ERA3YEB221V, P220YTR-NDR, P220YCT, P220YDKR, P220YTR

Manufacturer: Panasonic
Win Source Part Number: 870770-ERA-3YEB221V
Series: ERA-3Y
Operating Temperature Range: -55°C ~ 125°C
Features: 220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P220YDKR-NDR, P220YCT-NDR, ERA3YEB221V, P220YTR-NDR, P220YCT, P220YDKR, P220YTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA-3YEB221V 870770-ERA-3YEB221V
Product Name SMD 220 Ohm 10W Resistor Chip Resistor - Surface Mount - ERA-3YEB221V
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details