Panasonic Chip Resistor - Surface Mount - ERA-3YEB202V ERA-3YEB202V

Description
Manufacturer: Panasonic Win Source Part Number: 918518-ERA-3YEB202V Series: ERA-3Y Operating Temperature Range: -55°C ~ 125°C Features: 2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3YEB202V, P2.0KYCT-NDR, P2.0KYDKR, ERA3YEB202, P2.0KYTR-NDR, Q2756732, P2.0KYDKR-NDR, P2.0KYTR, 63615, ERA-3YEB202, P2.0KYCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918518-ERA-3YEB202V Series: ERA-3Y Operating Temperature Range: -55°C ~ 125°C Features: 2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3YEB202V, P2.0KYCT-NDR, P2.0KYDKR, ERA3YEB202, P2.0KYTR-NDR, Q2756732, P2.0KYDKR-NDR, P2.0KYTR, 63615, ERA-3YEB202, P2.0KYCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3YEB202V
918518-ERA-3YEB202V
Chip Resistor - Surface Mount - ERA-3YEB202V 918518-ERA-3YEB202V
Manufacturer: Panasonic Win Source Part Number: 918518-ERA-3YEB202V Series: ERA-3Y Operating Temperature Range: -55°C ~ 125°C Features: 2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3YEB202V, P2.0KYCT-NDR, P2.0KYDKR, ERA3YEB202, P2.0KYTR-NDR, Q2756732, P2.0KYDKR-NDR, P2.0KYTR, 63615, ERA-3YEB202, P2.0KYCT

Manufacturer: Panasonic
Win Source Part Number: 918518-ERA-3YEB202V
Series: ERA-3Y
Operating Temperature Range: -55°C ~ 125°C
Features: 2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3YEB202V, P2.0KYCT-NDR, P2.0KYDKR, ERA3YEB202, P2.0KYTR-NDR, Q2756732, P2.0KYDKR-NDR, P2.0KYTR, 63615, ERA-3YEB202, P2.0KYCT

Buy Now Datasheet
SMD 75V Resistor - 52-ERA-3YEB202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-ERA-3YEB202V
SMD 75V Resistor 52-ERA-3YEB202V
0603 2kR 0.1% 75V Metal Film Chip Resistor, SMD Product overview: ERA-3YEB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB202V can be used for catalog matching and distributor lookup.

0603 2kR 0.1% 75V Metal Film Chip Resistor, SMD Product overview: ERA-3YEB202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3YEB202V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3YEB202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3YEB202V
Chip Resistor - Surface Mount ERA-3YEB202V
RES SMD 2K OHM 0.1% 1/10W 0603

RES SMD 2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 918518-ERA-3YEB202V 52-ERA-3YEB202V ERA-3YEB202V
Product Name Chip Resistor - Surface Mount - ERA-3YEB202V SMD 75V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers