Panasonic Chip Resistor - Surface Mount ERA-3YEB153V

Description
RES SMD 15K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 15K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3YEB153V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3YEB153V
Chip Resistor - Surface Mount ERA-3YEB153V
RES SMD 15K OHM 0.1% 1/10W 0603

RES SMD 15K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0603; Resistance Panasonic - 53W3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0603; Resistance Panasonic
53W3949
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0603; Resistance Panasonic 53W3949
RES, METAL FILM (THIN FILM), 15K, 0.1%, 0.063W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K, 0.1%, 0.063W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3YEB153V 53W3949
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0603; Resistance Panasonic
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details