Panasonic Resistors Chip Resistor - Surface Mount ERA-3YEB103V

Description
Manufacturer: Panasonic Electronic Components Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: ERA-3Y Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: ERA-3Y Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: Panasonic Electronic Components Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: ERA-3Y Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603

Manufacturer: Panasonic Electronic Components
Alternative Parts (Cross-Reference): Cross
Category: Resistors Chip Resistor - Surface Mount
Series: ERA-3Y
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-3YEB103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3YEB103V
Chip Resistor - Surface Mount ERA-3YEB103V
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number ERA-3YEB103V
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details