Panasonic Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW9532V

Description
RES, 95K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8276
Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8276
RES, 95K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 95K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1480
Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1480
RES, 95K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 95K3, 0.05%, 0.1W, 0603, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8276
Product Name Res, 95K3, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers