Panasonic Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW9312V

Description
RES, 93K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8274
Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8274
RES, 93K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 93K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1478
Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1478
RES, 93K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 93K1, 0.05%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8274
Product Name Res, 93K1, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details