Panasonic Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW9311V

Description
RES, 9K31, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1477
Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1477
RES, 9K31, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 9K31, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8273
Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8273
RES, 9K31, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 9K31, 0.05%, 0.1W, 0603, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1477
Product Name Res, 9K31, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details