Panasonic Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW8872V

Description
RES, 88K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1472
Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1472
RES, 88K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 88K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4109
Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4109
RES, 88K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 88K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1472
Product Name Res, 88K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details