Panasonic Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW8062V

Description
RES, 80K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8263
Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8263
RES, 80K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 80K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1462
Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1462
RES, 80K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 80K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8263
Product Name Res, 80K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details