Panasonic Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW7872V

Description
RES, 78K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8261
Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8261
RES, 78K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 78K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1460
Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1460
RES, 78K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 78K7, 0.05%, 0.1W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8261
Product Name Res, 78K7, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers