Panasonic Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW7502V

Description
RES, 75K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1456
Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1456
RES, 75K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8257
Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8257
RES, 75K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1456
Product Name Res, 75K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers