Panasonic Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW7321V

Description
RES, 7K32, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1453
Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1453
RES, 7K32, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 7K32, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8254
Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8254
RES, 7K32, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 7K32, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1453
Product Name Res, 7K32, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers