Panasonic Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW7151V

Description
RES, 7K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1451
Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1451
RES, 7K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 7K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8252
Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8252
RES, 7K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 7K15, 0.05%, 0.1W, 0603, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1451
Product Name Res, 7K15, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers