Panasonic Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6982V

Description
RES, 69K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8251
Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8251
RES, 69K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 69K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1450
Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1450
RES, 69K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 69K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8251
Product Name Res, 69K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers