Panasonic Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6981V

Description
RES, 6K98, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1449
Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1449
RES, 6K98, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K98, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8250
Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8250
RES, 6K98, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K98, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1449
Product Name Res, 6K98, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details