Panasonic Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6801V

Description
RES, 6K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6513
Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6513
RES, 6K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1445
Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1445
RES, 6K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K8, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6513
Product Name Res, 6K8, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details