Panasonic Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6492V

Description
RES, 64K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1442
Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1442
RES, 64K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 64K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8246
Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8246
RES, 64K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 64K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1442
Product Name Res, 64K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details