Panasonic Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6341V

Description
RES, 6K34, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1439
Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1439
RES, 6K34, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K34, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8243
Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8243
RES, 6K34, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K34, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1439
Product Name Res, 6K34, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details