Panasonic Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6202V

Description
RES, 62K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1438
Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1438
RES, 62K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8242
Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8242
RES, 62K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 62K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:62kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1438
Product Name Res, 62K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details