Panasonic Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW6201V

Description
RES, 6K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1437
Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1437
RES, 6K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8241
Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8241
RES, 6K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1437
Product Name Res, 6K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details