Panasonic Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5762V

Description
RES, 57K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8237
Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8237
RES, 57K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 57K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1430
Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1430
RES, 57K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 57K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8237
Product Name Res, 57K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details