Panasonic Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5761V

Description
RES, 5K76, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8236
Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8236
RES, 5K76, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 5K76, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1429
Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1429
RES, 5K76, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 5K76, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8236
Product Name Res, 5K76, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details