Panasonic Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5622V

Description
RES, 56K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1428
Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1428
RES, 56K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 56K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8235
Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8235
RES, 56K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 56K2, 0.05%, 0.1W, 0603, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1428
Product Name Res, 56K2, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details