Panasonic Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5601V

Description
RES, 5K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6511
Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6511
RES, 5K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1425
Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1425
RES, 5K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K6, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6511
Product Name Res, 5K6, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details