Panasonic Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5111V

Description
RES, 5K11, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1417
Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1417
RES, 5K11, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 5K11, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8226
Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8226
RES, 5K11, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 5K11, 0.05%, 0.1W, 0603, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1417
Product Name Res, 5K11, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details