Panasonic Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW5102V

Description
RES, 51K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8225
Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8225
RES, 51K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1416
Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1416
RES, 51K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8225
Product Name Res, 51K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers