Panasonic Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4992V

Description
RES, 49K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1414
Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1414
RES, 49K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 49K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8223
Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8223
RES, 49K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 49K9, 0.05%, 0.1W, 0603, THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1414
Product Name Res, 49K9, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details