Panasonic Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4871V

Description
RES, 4K87, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1411
Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1411
RES, 4K87, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K87, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8220
Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8220
RES, 4K87, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K87, 0.05%, 0.1W, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1411
Product Name Res, 4K87, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details