Panasonic Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW4752V

Description
RES, 47K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8219
Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8219
RES, 47K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 47K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1410
Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1410
RES, 47K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 47K5, 0.05%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8219
Product Name Res, 47K5, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details